EN
  • EN
  • DE

DX07S024WJ3R400

Part No DX07S024WJ3R400
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB3.1 TYPEC 24POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Surface Mount, Through Hole
Mounting Feature Vertical
Termination Solder
Features Board Guide
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 5A
Voltage - Rated 20V
Mating Cycles 10000
Shielding Unshielded
Insulation Color Black
Base Product Number DX07S024
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 845177-DX07S024WJ3R400
Ultra Librarian 3D Model Ultra Librarian DX07S024WJ3R400 CAD Model

Description

The DX07S024WJ3R400 is a USB-C connector assembly from the DX07 series by JAE Electronics.

  • Specification: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed +)
  • Connector Type: Receptacle
  • Number of Contacts: 24
  • Shielded: No
  • Rated Voltage: 20V
  • Current Rating: 5A
  • Mounting Orientation: Vertical
  • Mating Cycle: 10,000
  • Operating Temperature: -30°C to 80°C
  • Product Status: Active

You May Also Be Interested in

Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.0903
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4925 $52.3425
49+ $2.0452 $100.2148
76+ $1.9813 $150.5788
105+ $1.9173 $201.3165
135+ $1.8534 $250.2090
181+ $1.6617 $300.7677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess