EN
  • EN
  • DE

DB-25SF-N

Part No DB-25SF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 25POS PNL MNT / 25 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DB-25SF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1365170-DB-25SF-N
Ultra Librarian 3D Model Ultra Librarian DB-25SF-N CAD Model

Description

The DB-25SF-N is a panel mount D-Sub connector assembly from JAE Electronics.

  • Number of Positions: 25
  • Number of Rows: 2
  • Shielded: Yes
  • Temperature Range: -55°C to 105°C
  • Termination: Solder Cups
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Type: Signal
  • Product Status: Active

You May Also Be Interested in

Amphenol
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.7205
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $7.5977
Amphenol
D-SUB
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
Amphenol FCI
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $0.8166
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $48.2419
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.5884
ITT Cannon, LLC
COMBO 7W2 M PCB R/A G30 HP TIN / Position Connector
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3800 $50.2800
15+ $6.8759 $103.1385
23+ $6.6610 $153.2030
32+ $6.4462 $206.2784
41+ $6.2313 $255.4833
54+ $5.5867 $301.6818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess