EN
  • EN
  • DE

M83513/05-07

Part No M83513/05-07
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description CONN JACKPOST 12MM 2-56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202899-M83513/05-07
Win Source Part Number Cross
Manufacturer ITT Cannon, LLC
Category Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Jackscrews
Series 83513-Style Micro D Metal Shell (MDM)
Package Bag
Product Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products Micro D (MDM) Connectors
Features Hardware Included
Length - Below Head 0.300" (7.62mm)
Ultra Librarian 3D Model Ultra Librarian M83513/05-07 CAD Model

Description

The 83513-Style Micro D Metal Shell (MDM) connector jackscrew, manufactured by ITT Cannon, LLC, is a reliable and durable connector for various applications.

  • Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors
  • Hardware Included: Yes
  • Type: Jackscrew Socket
  • For Use With: Micro D (MDM) Connectors
  • Length Below Head: 0.300" (7.62mm)

You May Also Be Interested in

3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
C&K Components
D115420-0088-FR022
Need more? Email Us
TE Connectivity
CONN SCREW RETAINERS MALE 2PC / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483
ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.4079
Omnetics
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess