EN
  • EN
  • DE

10N70P11/AK

Part No 10N70P11/AK
Manufacturer J.W. Winco
Catalog Custom Parts (0 - A)
Description JW Winco GN251 10N70P11/AK Clamping Screw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1119419-10N70P11/AK
Categories Custom Parts
Manufacturer J.W. Winco
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10N70P11/AK CAD Model

Description

The 10N70P11/AK is likely a component from J.W. Winco, a manufacturer known for standard machine components like handles, knobs, and leveling feet. While the specific item would require further investigation using the part number, the style suggests a clamping element or handle component.

Applications

  • Industrial Machinery: Used on machine tools, assembly equipment, and other industrial machines.
  • Material Handling Equipment: Employed on conveyors, lifts, and other material handling systems.
  • Medical Equipment: Integrated into medical devices and equipment for adjustment and control.
  • Furniture Manufacturing: Used in adjustable furniture, such as desks, chairs, and tables.
  • Exercise Equipment: Found on exercise machines for adjusting resistance or seat height.

Features

  • Ergonomic Design: Designed for comfortable and easy operation.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Clamping: Provides a reliable clamping force to hold components in place.
  • Adjustable: Allows for precise adjustment of position or tension.
  • Corrosion Resistance: Resistant to rust and other forms of corrosion.

Benefits

  • Easy to Use: Simplifies operation and reduces user fatigue.
  • Long Lifespan: Provides extended service life and reduces maintenance costs.
  • Reliable Performance: Ensures consistent clamping force and stability.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.

Additional Details

Given J.W. Winco's product line, the 10N70P11/AK could be a clamping lever, adjustable handle, or similar component used for positioning, clamping, or adjusting various machine elements. It is crucial to consult the J.W. Winco catalog or website to obtain precise specifications for this part number, including dimensions, material composition, clamping force, thread size (if applicable), and operating temperature range. Dimensional drawings and CAD models are typically available for download. Proper installation and torque specifications (if applicable) should be followed to ensure reliable performance and prevent damage to the component or the mating parts. J.W. Winco provides comprehensive technical documentation and application support to assist engineers in selecting and using their standard machine components effectively. Understanding the specific requirements of the application is key to selecting the appropriate component for a given design.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess