EN
  • EN
  • DE

TS112NX

Part No TS112NX
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 381025-TS112NX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS112NX CAD Model

Description

The TS112NX is a solid-state relay (SSR) manufactured by IXYS. It is designed for switching AC or DC loads and offers advantages over electromechanical relays, such as faster switching speeds, longer lifespan, and silent operation. This SSR is suitable for a wide range of applications where reliable and efficient switching is required.

Applications

  • Industrial automation systems
  • Lighting control
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Motor control
  • Power control in appliances

Features

  • Solid-state design: No moving parts for increased reliability and lifespan
  • Zero-crossing detection: Reduces inrush current and electrical noise
  • Optical isolation: Provides isolation between the control and load circuits
  • High surge current capability: Withstands transient overloads
  • Panel mountable package: Easy to install in control panels

Benefits

  • Increased reliability: Solid-state design eliminates mechanical wear and tear
  • Reduced maintenance: Longer lifespan minimizes downtime and maintenance costs
  • Lower electromagnetic interference (EMI): Zero-crossing detection reduces electrical noise
  • Improved safety: Optical isolation protects control circuits from high voltage
  • Faster switching speeds: Enables precise and responsive control

Additional Details

The TS112NX typically operates with a control voltage range that is compatible with standard logic levels. It has a specific current rating that should be observed to prevent damage. The device includes built-in snubber networks for enhanced performance with inductive loads. Detailed electrical characteristics, thermal considerations, and safety certifications are available in the IXYS datasheet.

When using the TS112NX, it is essential to follow the manufacturer's recommendations for heat sinking and derating to ensure optimal performance and prevent thermal runaway. Consideration should be given to the type of load being switched (resistive, inductive, or capacitive) and its effect on the SSR's operating characteristics. Overcurrent protection should also be included to protect the SSR and the connected load.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess