EN
  • EN
  • DE
Part No 2307
Manufacturer Pololu Corporation
Catalog Actuators/Cylinders
Description SERVOMOTOR RC 6V GLIDEFORCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Linear Actuator
Motor Type Brushed
Stroke Length 6.000" (152.40mm)
Load Force (Dynamic) 112.40lbf (500.0N)
Load Force (Static) 562.02lbf (2500.0N)
Speed 0.57 in/s (14.5 mm/s)
Duty Cycle 25%
Voltage - Rated 12VDC
Construction Ball Screw
Features Limit Switches
Gear Reduction Ratio 20
Feedback Type Potentiometer
Termination Style Cable with Connector
Temperature Range - Operating -25°C ~ 65°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510345-2307
Ultra Librarian 3D Model Ultra Librarian 2307 CAD Model

Description

N

You May Also Be Interested in

Festo Corporation
ROUND CYLINDER
Need more? Email Us
Omron
LINAXIS 0306X2078MM STK STD
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Omron
LINAXIS 1115X0734MM STK STD
Need more? Email Us
Omron
LINAXIS 1115X1982MM STK STD
Need more? Email Us
Omron
LINAXIS 0612X1454MM STK STD
Need more? Email Us
Omron
LINAXIS 0609X2078MM STKREN
Need more? Email Us
Omron
LINAXIS 1115X0926MM STKREN
Need more? Email Us
Omron
LINAXIS 0609X1982MM STK STD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess