EN
  • EN
  • DE

TD27C256-200V10=LD27C256

Part No TD27C256-200V10=LD27C256
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 361019-TD27C256-200V10=LD27C256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD27C256-200V10=LD27C256 CAD Model

Description

The TD27C256-200V10, also known as LD27C256, is a high-speed, low-power 256K-bit CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. This memory chip is designed for applications requiring non-volatile storage and fast access times.

Applications:

  • Embedded Systems: Storing firmware and boot code in embedded systems.
  • Industrial Control Systems: Storing configuration data and control programs in industrial equipment.
  • Instrumentation: Storing calibration data and program code in test and measurement instruments.
  • Automotive Electronics: Used for storing code in car entertainment and control systems (typically in older vehicles or specialized applications).
  • Aerospace Applications: Flight control systems.

Features:

  • 256K-bit Capacity: Provides 262,144 bits of non-volatile storage.
  • CMOS Technology: Offers low power consumption.
  • Fast Access Time: 200ns access time ensures quick data retrieval.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed multiple times.
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • Three-State Output: Allows for easy memory expansion.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Data Access: Enables quick execution of program code.
  • Flexibility: Erasable and reprogrammable for easy updates and modifications.
  • Easy Integration: Single 5V power supply simplifies system design.
  • Reliable Performance: Ensures stable and dependable operation.

Technical Specifications:

The TD27C256-200V10's technical specifications include an access time of 200ns, operating voltage of 5V, and CMOS technology. The EPROM requires a UV eraser for erasure. Consult the official Intel datasheet for complete electrical characteristics, timing diagrams, and package information. Programming is typically done using a dedicated EPROM programmer.

Note: This EPROM is an older technology and has largely been replaced by EEPROMs and flash memory in many modern applications due to the convenience of electrical erasure and in-system programmability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess