The OPA277AIDRMRG4 is a precision operational amplifier from Texas Instruments (formerly Burr-Brown), offering very low offset voltage, drift, and input bias current. It is designed for high-accuracy applications that require precision amplification and signal conditioning. The device features excellent common-mode rejection and open-loop gain, making it suitable for instrumentation and measurement systems.
Applications
- Precision instrumentation amplifiers
- Medical instrumentation
- Strain gauge amplifiers
- Thermocouple amplifiers
- Precision current sources
Features
- Very low offset voltage: ±10 μV (typical)
- Low offset voltage drift: ±0.2 μV/°C (typical)
- Low input bias current: 10 nA (maximum)
- High open-loop gain: 120 dB (typical)
- High common-mode rejection ratio (CMRR): 110 dB (typical)
- Wide supply voltage range: ±2.25 V to ±18 V
- Rail-to-rail output swing
Benefits
- Provides high accuracy in precision measurement applications due to low offset voltage and drift.
- Minimizes errors in signal amplification with low input bias current.
- Ensures high gain and linearity in amplification circuits.
- Reduces noise and interference with excellent common-mode rejection.
- Versatile operation with a wide supply voltage range.
- Maximizes dynamic range with rail-to-rail output swing.
Additional Details
The OPA277AIDRMRG4 is characterized for operation from -40°C to +85°C. It comes in an 8-pin SOIC package. It is a popular choice for applications demanding precision and stability. The operational amplifier's high performance is achieved through careful design and process control.