EN
  • EN
  • DE

PSM2506

Part No PSM2506
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 281852-PSM2506
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSM2506 CAD Model

Description

The PSM2506, manufactured by IXYS, is a power semiconductor module designed for a variety of high-power switching applications. It's engineered for robust performance and high efficiency in demanding industrial environments. This module typically contains a combination of power semiconductor devices, offering optimized performance for specific power conversion needs.

Applications

  • Solid State Relays (SSRs): Used as an integral component in SSRs to switch high-current loads without mechanical contacts.
  • Motor Control: Employed in motor control circuits to provide precise and efficient control of motor speed and torque.
  • Lighting Control: Applied in industrial lighting systems for switching and dimming control, enhancing energy efficiency.
  • Power Inverters: Integrated into power inverters for converting DC power to AC power in renewable energy systems and UPS applications.
  • Battery Charging Systems: Utilized in battery charging systems for efficient and controlled charging of large battery banks.

Features

  • High Blocking Voltage: Capable of withstanding high voltages in the off-state, ensuring reliable operation in high-power circuits.
  • Low On-State Voltage Drop: Minimizes power dissipation and improves overall efficiency during conduction.
  • Fast Switching Speeds: Enables high-frequency operation, reducing switching losses and improving dynamic performance.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Compact Design: Offers high power density in a small footprint, facilitating integration into space-constrained applications.

Benefits

  • Increased System Efficiency: Reduces energy consumption due to low on-state voltage drop and fast switching speeds.
  • Enhanced Reliability: Designed for robust performance and long lifespan in harsh industrial conditions.
  • Simplified Circuit Design: Integrates multiple components into a single module, simplifying overall system design.
  • Improved Safety: Offers an isolated baseplate for enhanced electrical safety.
  • Reduced Size and Weight: Provides high power capability in a compact package, reducing the size and weight of the end product.

Additional Details

The PSM2506 likely incorporates semiconductor devices such as MOSFETs, IGBTs, or thyristors, depending on the specific application requirements. Effective thermal management is critical for optimal performance, and the module is designed to be mounted on a suitable heatsink. Datasheets provide detailed specifications, including voltage and current ratings, switching characteristics, and thermal resistance. Proper gate drive circuitry is essential for achieving the module's full potential. The PSM2506 is designed for reliable and efficient power switching in a wide range of industrial applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2189
Vishay
Need more? Email Us
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Lowest to $0.1513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess