EN
  • EN
  • DE

PRMA1A05

Part No PRMA1A05
Manufacturer IXYS
Catalog Signal Relays, Up to 2 Amps
Description DIP 14 SERIES REED RELAYS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 045912-PRMA1A05
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRMA1A05 CAD Model

Description

The PRMA1A05 is a rectifier diode manufactured by IXYS. It is designed for high-voltage and high-current rectification applications. This type of diode is typically used to convert AC voltage to DC voltage in power supplies, motor drives, and other industrial applications.

Applications

  • Power Supplies: Used in various types of power supplies, including switched-mode power supplies (SMPS) and uninterruptible power supplies (UPS), to convert AC to DC voltage.
  • Motor Drives: Employed in motor drives to rectify the AC input voltage for DC motor control.
  • Welding Equipment: Utilized in welding machines to convert AC power to DC power for welding arcs.
  • Battery Chargers: Incorporated into battery chargers to rectify the AC voltage from the mains and charge batteries.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters to convert AC to DC voltage.

Features

  • High Voltage Rating: Capable of withstanding high reverse voltages, ensuring reliable operation in high-voltage applications.
  • High Current Capability: Designed to handle high forward currents, making it suitable for high-power applications.
  • Fast Recovery Time: Offers fast reverse recovery time, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Robust Construction: Features rugged construction for reliable operation in harsh environments.

Benefits

  • Efficient Rectification: Provides efficient conversion of AC voltage to DC voltage, minimizing power losses.
  • Reliable Operation: Ensures reliable operation in high-voltage and high-current applications.
  • Improved System Performance: Enhances the performance of power supplies, motor drives, and other electronic systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability and lifespan.
  • Simplified Design: Facilitates easy integration into various electronic circuits.

Additional Details

The PRMA1A05's specifications include details such as the maximum repetitive peak reverse voltage (VRRM), maximum average forward current (IF(AV)), and maximum reverse recovery time (trr). These parameters are crucial for selecting the appropriate diode for a specific application. The diode is typically available in a through-hole or surface-mount package. Proper heat sinking is often required to dissipate heat generated during operation. IXYS is a reputable manufacturer known for producing high-quality power semiconductors, ensuring the reliability and performance of the PRMA1A05 rectifier diode.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7634 $60.2144
38+ $3.0878 $117.3364
58+ $2.9914 $173.5012
80+ $2.8949 $231.5920
104+ $2.7983 $291.0232
139+ $2.5089 $348.7371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess