EN
  • EN
  • DE

PDB3316-2R2MY

Part No PDB3316-2R2MY
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 271379-PDB3316-2R2MY
Ultra Librarian 3D Model Ultra Librarian PDB3316-2R2MY CAD Model

Description

The PDB3316-2R2MY is a power inductor suitable for a range of power management and filtering tasks. Although detailed manufacturer specifications are not directly accessible, power inductors like this play a crucial role in energy storage and current regulation within electronic circuits. The '3316' designation likely refers to the component's physical dimensions.

Applications

  • DC-DC Converters: Employed in voltage regulators and power converters found in numerous electronic devices.
  • Power Supplies: Used in both linear and switching power supplies for filtering and energy storage functions.
  • EMI Filtering: Effective in suppressing electromagnetic interference in sensitive electronic circuits.
  • Buck Converters: Optimal inductor for buck converter applications requiring voltage reduction.
  • Boost Converters: Ideal for boost converter circuits where voltage amplification is needed.

Features

  • High Current Capability: Designed to handle considerable current levels without encountering saturation.
  • Compact Form Factor: The 3316 size indicates a relatively small footprint for applications where space is limited.
  • Shielded Construction (Possible): Depending on the manufacturer, may include shielding to minimize EMI emissions.
  • Fixed Inductance Value: Provides a stable inductance for predictable performance in circuits.
  • Surface Mount Technology (SMT): Designed for efficient and automated assembly on printed circuit boards.

Benefits

  • Efficient Power Conversion: Enhances efficiency in DC-DC conversion processes.
  • Reduced Electromagnetic Interference: Shielding (if present) reduces EMI, improving the overall performance of the system.
  • Stable and Consistent Performance: Delivers reliable inductance across varying operating conditions.
  • Simplified Integration: Surface mount design facilitates easier and faster assembly processes.
  • Dependable Operation: Engineered for long-term reliability in demanding operational environments.

Additional Details

The '2R2MY' likely refers to the inductance value and its tolerance. '2R2' typically means 2.2 µH (microhenries), with 'M' denoting a tolerance of ±20%. The 'Y' could indicate packaging details or specific material properties. Confirm these assumptions with the manufacturer's datasheet.

Obtaining the manufacturer's datasheet is highly recommended to determine precise specifications such as operating temperature range, saturation current, and DC resistance. These parameters are crucial for selecting the appropriate inductor for any application.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess