Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 349391-PLA150C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLA150C CAD Model

Description

The PLA150C is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by IXYS. This SSR is designed for applications that require reliable switching and high isolation between the control and load circuits. It leverages optoelectronic isolation to achieve this isolation, offering a robust alternative to electromechanical relays, with improved longevity and performance.

Applications

  • Industrial Control Systems: Used in Programmable Logic Controllers (PLCs), motor drives, and process automation.
  • Test and Measurement Equipment: Ideal for automated testing systems, data acquisition, and signal switching.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring, and diagnostic instruments.
  • Aerospace and Defense: Utilized in avionics, satellite systems, and military communication equipment.
  • Power Management: Applied in power supplies, battery management systems, and load switching applications.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the SSR, enhancing efficiency.
  • Fast Switching Speed: Enables rapid and precise switching of loads, improving system response time.
  • Solid State Reliability: Offers extended operational life and reliability compared to electromechanical relays, eliminating moving parts.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives, minimizing environmental impact.
  • Low Input Control Current: Requires minimal current to activate, making it compatible with a wide range of control circuits.

Benefits

  • Enhanced System Safety: High isolation protects sensitive equipment and personnel from electrical hazards.
  • Improved System Reliability: Solid state design reduces the risk of failure and extends the life of the relay.
  • Reduced Maintenance Costs: Elimination of moving parts minimizes the need for maintenance and replacement.
  • Increased Energy Efficiency: Low on-resistance minimizes power losses, reducing energy consumption.
  • Precise Control: Fast switching speed enables precise control of loads and improves system responsiveness.
  • Environmentally Friendly: RoHS compliance minimizes the use of hazardous substances.

Additional Details

The PLA150C is available in various package types suitable for through-hole or surface mount configurations. It's critical to consult the IXYS datasheet for detailed specifications, including voltage and current ratings, thermal derating curves, and application notes. The SSR is designed to switch a range of AC and DC loads, but specific parameters depend on the load type and operating conditions. Proper heat sinking may be necessary for high-current applications to maintain optimal performance and reliability.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 300MA 0-50V / Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Need more? Email Us
ECAD model for G3VM-51UR(TR05)
Comus International
SSR RELAY SPST-NO 1.25A 0-80V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Need more? Email Us
ECAD model for AB47S
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)
Sharp Microelectronics
SSR RELAY SPST-NO 50MA 0-240V / Solid State SPST-NO (1 Form A)
Lowest to $0.9353
ECAD model for PR3BMF51NSLF
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
IXYS
SSR RELAY SPST-NO 100MA 0-800V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Lowest to $22.6967
ECAD model for PLA172P
Infineon Technologies
SSR RELAY SPST-NO 2.5A 0-20V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for PVN012
Toshiba Semiconductor and Storage
Measurement Instrumentation
Need more? Email Us
ECAD model for TLP598GA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention