EN
  • EN
  • DE

MCD200-16I01

Part No MCD200-16I01
Manufacturer IXYS
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020242-MCD200-16I01
Categories OEM Parts(M-N)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCD200-16I01 CAD Model

Description

The IXYS MCD200-16I01 is a high-voltage, high-current thyristor/diode module. It's designed for phase control applications and provides efficient and reliable switching in high-power circuits. This module is commonly used in industrial power supplies, motor control, and other applications requiring robust switching capabilities.

Applications

  • Phase control rectifiers
  • Motor soft starters
  • Welding equipment
  • High-power DC power supplies
  • AC switches

Features

  • High Voltage: Withstands high voltage levels, making it suitable for demanding applications.
  • High Current: Handles significant current loads without compromising performance.
  • Thyristor/Diode Configuration: Combines a thyristor and a diode in a single module for versatile circuit design.
  • Electrically Isolated Base Plate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • High Surge Current Capability: Withstands high surge currents during transient events.

Benefits

  • Efficient Switching: Provides efficient and reliable switching in high-power circuits.
  • Robust Performance: Designed to withstand harsh operating conditions and demanding loads.
  • Simplified Design: Integrated module simplifies circuit design and reduces component count.
  • Enhanced Safety: Electrically isolated base plate enhances safety for personnel and equipment.
  • Compact Size: Integrated module offers a compact solution for high-power switching applications.

Additional Details

The MCD200-16I01 thyristor/diode module requires proper heatsinking to dissipate the heat generated during operation. The thermal resistance between the module and the heatsink must be minimized to ensure reliable performance. The gate trigger current and voltage should be carefully controlled to ensure proper thyristor firing. The module is typically mounted on a heatsink using screws or clamps. Detailed mounting instructions and thermal considerations can be found in the device's datasheet. The specific voltage and current ratings, as well as other electrical characteristics, should be carefully reviewed to ensure that the module is suitable for the intended application.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess