EN
  • EN
  • DE

P51XAG37JFA

Part No P51XAG37JFA
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 266221-P51XAG37JFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P51XAG37JFA CAD Model

Description

The NXP P51XAG37JFA represents a cutting-edge solution in the realm of microcontroller technology. Designed to cater to the needs of modern embedded systems, this product is a part of NXP's illustrious P5 series known for its robust performance, energy efficiency, and versatile features. It is ideal for a wide range of applications including automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Core: At the heart of the P51XAG37JFA lies an advanced microcontroller core that delivers exceptional processing power and supports a high level of integration.
  • Memory: Equipped with ample memory, this product boasts a generous amount of flash and RAM, ensuring smooth operation and the ability to handle complex software applications.
  • Connectivity: With multiple communication interfaces, including CAN, SPI, I2C, and UART, the P51XAG37JFA offers excellent connectivity options for various peripherals and networks.
  • Security: Security is a paramount feature of the P51XAG37JFA, which includes hardware-based security features to protect against unauthorized access and ensure data integrity.
  • Power Efficiency: The P51XAG37JFA is designed with power-saving modes that make it an ideal choice for battery-powered or energy-sensitive applications.

Applications

The versatility of the NXP P51XAG37JFA allows it to be used in a multitude of applications. Its robust security features make it suitable for sensitive data handling in medical devices or financial systems. The microcontroller's connectivity and processing capabilities are perfect for automotive applications such as in-vehicle networking and sensor fusion. Additionally, its power efficiency lends itself well to portable electronics and IoT devices that require long battery life and reliable performance.

Technical Specifications

Parameter Value
Core Advanced Microcontroller Core
Memory High Flash and RAM Capacity
Connectivity CAN, SPI, I2C, UART
Security Hardware-based Security Features
Power Efficiency Low-power Modes Available

With its robust set of features and capabilities, the NXP P51XAG37JFA microcontroller is a powerful and flexible solution for a broad range of electronic applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess