EN
  • EN
  • DE

LOC111P-F

Part No LOC111P-F
Manufacturer IXYS
Catalog OEM Parts (J - L)
Description LOC111 Series 1 Channel 3750 Vrms 200 KHz Phototransistor Optocoupler - DIP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Channels 1
RoHS Compliant
Win Source Part Number 1014054-LOC111P-F
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LOC111P-F CAD Model

Description

The LOC111P-F is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS Integrated Circuits Division (formerly Clare). It's designed for general-purpose switching applications, providing electrical isolation between the control circuit and the load circuit. This SSR is commonly used in applications such as industrial control systems, telecom equipment, and instrumentation.

Applications

  • Industrial Control Systems
  • Telecom Equipment
  • Instrumentation
  • Security Systems
  • Solid State Switching

Features

  • Single-Pole, Normally Open (1-Form-A) Configuration: Provides a single switching channel that is normally open, allowing current to flow when activated.
  • Solid-State Design: Uses solid-state components for switching, providing long life and high reliability.
  • High Isolation Voltage: Offers high isolation voltage between the input and output, ensuring safety and preventing ground loops.
  • Low On-Resistance: Exhibits low on-resistance, minimizing voltage drop and power dissipation when conducting.
  • DC or AC Operation: Can be used for switching both DC and AC loads.
  • Small Package: Comes in a compact package for easy integration into PCB designs.

Benefits

  • Long Life and High Reliability: Solid-state design provides long life and high reliability compared to electromechanical relays.
  • Enhanced Safety: High isolation voltage enhances safety and prevents ground loops, protecting both the control circuit and the load circuit.
  • Reduced Power Dissipation: Low on-resistance minimizes voltage drop and power dissipation when conducting, improving overall system efficiency.
  • Versatile Switching: Can be used for switching both DC and AC loads, providing flexibility in various applications.
  • Easy Integration: Compact package allows for easy integration into PCB designs.

Additional Details

The LOC111P-F typically comes in a 6-pin DIP or SMD package. The specific load voltage, load current, and isolation voltage ratings are specified in the IXYS Integrated Circuits Division datasheet. It's crucial to refer to the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Proper decoupling and grounding are crucial for minimizing noise and ensuring stable operation. The control input typically requires a low current to activate the relay.

You May Also Be Interested in

Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess