EN
  • EN
  • DE

BTS722204ESEXUMA1

Part No BTS722204ESEXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CNTRL 5MHZ 24TSSOP  /  HID Lamp Controller Controller 5MHz No PG-TSDSO-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr Infineon Technologies
Series Automotive, AEC-Q100, SPOC™
Package Tape & Reel
Type HID Lamp Controller
Frequency 5MHz
Voltage - Supply 6V ~ 18V
Current - Supply 80 µA
Current - Output Source/Sink 4A, 7A
Dimming No
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-TSDSO-24
Base Product Number BTS722204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BTS722204ESEXUMA1TR,INFINFBTS722204ESEXUMA1,BTS722204ESEXUMA1DKR,BTS722204ESEXUMA1CT,2156-BTS722204ESEXUMA1,SP001471316
Standard Package 3,000
Win Source Part Number 1049963-BTS722204ESEXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS722204ESEXUMA1 CAD Model

Description

The Infineon Technologies BTS722204ESEXUMA1 is an integrated circuit (IC) that belongs to the PMIC - Lighting, Ballast Controllers category.

  • Application: Automotive
  • Compliance: AEC-Q100 and SPOC™
  • Type: HID Lamp Controller
  • Frequency: 5MHz
  • Current Supply: 80 µA
  • Voltage Supply Range: 6V ~ 18V
  • Standard Package: 3,000
  • Win Source Part Number: 1049963-BTS722204ESEXUMA1

You May Also Be Interested in

Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9868 $53.8812
21+ $4.9123 $103.1583
32+ $4.7588 $152.2816
44+ $4.6053 $202.6332
57+ $4.4518 $253.7526
76+ $3.9912 $303.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess