EN
  • EN
  • DE

LCA110ES

Part No LCA110ES
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069022-LCA110ES
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCA110ES CAD Model

Description

The LCA110ES is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS. This device is designed for a wide range of applications requiring reliable and isolated switching. It features high surge capability and is suitable for both AC and DC loads. The LCA110ES provides galvanic isolation, eliminating the need for bulky transformers or optocouplers in many applications.

Applications:

  • Industrial controls: Used in programmable logic controllers (PLCs), motor controls, and process automation systems.
  • Instrumentation: Found in test and measurement equipment, data acquisition systems, and sensor interfaces.
  • Medical equipment: Employed in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Aerospace and defense: Used in avionics, communication systems, and power distribution units.
  • Security systems: Utilized in alarm systems, access control, and surveillance equipment.

Features:

  • Single-Pole, Normally Open (1-Form-A) configuration: Provides a simple and reliable switching function.
  • High surge capability: Withstands transient voltage spikes without damage.
  • Optical isolation: Offers excellent isolation between the control and load circuits, enhancing safety and reliability.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay.
  • Fast switching speed: Enables rapid and precise control of the load.
  • DC control: Compatible with standard logic-level control signals.

Benefits:

  • Enhanced reliability: Solid-state design provides a longer lifespan compared to electromechanical relays.
  • Improved safety: Optical isolation protects control circuits from high voltage transients.
  • Reduced size and weight: Compact package allows for high-density board layouts.
  • Lower power consumption: Efficient design minimizes power dissipation and heat generation.
  • Silent operation: Solid-state switching eliminates audible noise.

Additional Details:

The LCA110ES typically operates with a control voltage range of 3 to 32VDC and can switch load voltages up to 60V AC/DC with a continuous current rating of up to 1.2A. Its isolation voltage is typically 4000Vrms. The device is available in various package options, including through-hole and surface mount configurations. The operating temperature range is usually between -40°C to +85°C, making it suitable for harsh industrial environments. It uses MOSFET technology for the output switch, providing low on-resistance and efficient switching. The device is designed to meet industry safety standards and is often RoHS compliant.

You May Also Be Interested in

L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
TT Electronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lucent
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,033 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess