EN
  • EN
  • DE
  • IT

CBTV4020EE

Part No CBTV4020EE
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 20-BIT 72-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 72-TFBGA (6x6)
Win Source Part Number 202266-CBTV4020EE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTV4020EE CAD Model

Description

The NXP CBTV4020EE is a state-of-the-art high-speed level shifter designed to address the needs of modern electronics that require fast and reliable bidirectional voltage-level translation. This advanced component is ideal for applications that involve interfacing low-voltage devices with higher voltage peripheral components. The CBTV4020EE is part of NXP's extensive portfolio of logic devices, known for their quality and performance.

Key Features

  • Wide Voltage Range: The CBTV4020EE supports a broad range of input and output voltage levels, making it incredibly versatile for various applications.
  • High-Speed Operation: Engineered for performance, this level shifter can handle fast signal transition rates, ensuring minimal propagation delay and high data throughput.
  • Bi-Directional Interface: It can shift levels in both directions, which means it can be used in applications that require two-way communication between devices operating at different voltage levels.
  • Low Power Consumption: Energy efficiency is a hallmark of the CBTV4020EE, with its low quiescent current contributing to reduced power usage in the overall system.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, safeguarding the electronics against static damage during handling and operation.

Applications

The NXP CBTV4020EE is suitable for a wide array of applications, particularly where interfacing between different voltage domains is required. These include:

  • Mobile Devices
  • Computing Platforms
  • Data Communication Systems
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the CBTV4020EE are designed to meet the rigorous demands of contemporary electronics. Key specifications include:

  • Input Voltage (V<sub>CC): 0.8V to 3.6V
  • Output Voltage (V<sub>CCout): 1.65V to 5.5V
  • Maximum Data Rate: >100 Mbps
  • Operating Temperature Range: -40°C to +85°C
  • Package: Lead-free and RoHS compliant

Conclusion

The NXP CBTV4020EE is a robust and flexible solution for voltage-level translation, providing designers with a reliable and efficient means of interfacing components with mismatched voltage levels. With its high-speed capabilities, low power consumption, and ESD protection, the CBTV4020EE is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess