EN
  • EN
  • DE

DCN2-1

Part No DCN2-1
Manufacturer Omron
Catalog Circular Connectors - Adapters
Description CONN T-ADPT 5P-5/5P F-F/M INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style Distributor T-Shaped
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Female Sockets (1), Male Pins (1)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M12
Number of Positions (Convert From) 5
Number of Positions (Convert To) 5 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian DCN2-1 CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
CONN T-ADPT 4P-4/4P F-F/M INLINE
Need more? Email Us
LEMO
CONN ADPT 4P-4P F/M-F/M PNL MNT
Need more? Email Us
LEMO
CONN ADAPTER 8P-8P F-M PNL MNT
Need more? Email Us
LEMO
CONN ADPT 4P-4P F/M-F/M PNL MNT
Need more? Email Us
LEMO
CONN ADAPTER 10P-10P F-M PNL MNT
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
CONN T-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 8P-8/8P M-F/F INLINE
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F-F PNL MNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess