Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style SMD
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 100V
Load Current 300mA
On-State Resistance (Maximum) 8 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194977-LAA108S
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAA108S CAD Model

Description

The LAA108S is a relay from IXYS.

  • Load Current: 300mA
  • On-State Resistance: 8 Ohms
  • Circuit: SPST-NO (1 Form A) x 2
  • Output Type: AC and DC
  • Mounting: surface mount technology
  • Termination Style: gull wing
  • Popularity: medium
  • Supply and Demand: limited
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)
  • Load Voltage Range: 0V to 100V
  • Parts Input Voltage: 1.2VDC
  • Category: relays
  • Supplier Device Package: 8-SMD
  • Manufacturer: Clare

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for LH1536AAB
Vishay
SMD-8 SSR 2 FORM A
Need more? Email Us
ECAD model for LH1513AAC
Vishay
SMD-6 SSR 1 FORM A
Need more? Email Us
ECAD model for LH1550AAB1TR
Vishay
DIP-6 SSR 1 FORM A
Lowest to $1.8525
ECAD model for LH1550AT
Vishay
Need more? Email Us
ECAD model for LH1500
Vishay
RELAY SSR SPST 250V 300MA 6SMD
Lowest to $1.7657
ECAD model for LH1518AAB
Infineon Technologies
Need more? Email Us
ECAD model for LH1521AB
Vishay
DIP-6 SSR 1 FORM B 3750 VRMS
Need more? Email Us
ECAD model for LH1501BT
NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention