EN
  • EN
  • DE

IXGT2N250

Part No IXGT2N250
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 2500V 5.5A 32W TO-268 / IGBT 2500 V 5.5 A 32 W Surface Mount TO-268AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>IGBTs>Single IGBTs
Mfr IXYS
Series -
Package Tube
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 2500 V
Current - Collector (Ic) (Max) 5.5 A
Current - Collector Pulsed (Icm) 13.5 A
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 2A
Power - Max 32 W
Switching Energy -
Input Type Standard
Gate Charge 10.5 nC
Td (on/off) @ 25°C -
Test Condition -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Base Product Number IXGT2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Standard Package 30 pcs
Win Source Part Number 1382388-IXGT2N250
Ultra Librarian 3D Model Ultra Librarian IXGT2N250 CAD Model

Description

The 1382388-IXGT2N250 is a single IGBT (Insulated Gate Bipolar Transistor) used in various power applications.

  • Package: Tube
  • Standard Package: 30 pcs
  • Power Rating: 32W
  • Voltage Breakdown: 2500V
  • Maximum Collector Current: 5.5A
  • Pulsed Collector Current: 13.5A
  • Vce(on): 3.1V @ 15V gate-emitter voltage and 2A collector current
  • Gate Charge: 10.5nC
  • Operating Temperature: -55°C to 150°C
  • Manufacturer: IXYS
  • Description: is suitable for high-power applications such as motor drives, inverters, and power supplies.

You May Also Be Interested in

Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.0093 $86.0093
2+ $83.3215 $166.6430
3+ $80.6337 $241.9011
4+ $77.9460 $311.7840
5+ $69.8826 $349.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,043 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess