EN
  • EN
  • DE

MSP430F2274IDA

Part No MSP430F2274IDA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227359-MSP430F2274IDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
Ultra Librarian 3D Model Ultra Librarian MSP430F2274IDA CAD Model

Description

The MSP430F2274IDA is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for optimal efficiency and versatility in various embedded applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust integrated features.

Key Features

  • Processor Core: The device is built around a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. The MSP430 core is capable of handling complex tasks while maintaining low power usage.
  • Memory: It comes equipped with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data handling without the need for frequent access to slower external memory.
  • Digital and Analog Peripherals: The MSP430F2274IDA includes a variety of peripherals such as digital I/O ports, timers, a 10-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), allowing for flexible interfacing with a range of sensors, actuators, and other electronic components.
  • Communication Interfaces: For communication, it supports multiple serial communication interfaces including UART, SPI, and I2C, facilitating easy connectivity with other microcontrollers, computers, and various peripherals.
  • Power Management: The MCU's power management system features several low-power modes, which significantly reduce power consumption during idle periods, making it ideal for battery-powered and portable applications.

Applications

The MSP430F2274IDA is suitable for a wide array of applications, particularly where power efficiency is crucial. Common uses include:

  • Industrial control systems
  • Sensor monitoring
  • Portable medical devices
  • Energy management
  • Home automation

Package and Quality

This MCU is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that allows for a compact footprint on printed circuit boards. Texas Instruments ensures high standards of quality and reliability for the MSP430F2274IDA, making it a trusted choice for professional and hobbyist engineers alike.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6804 $53.7628
16+ $6.3019 $100.8304
25+ $6.1050 $152.6250
34+ $5.9080 $200.8720
44+ $5.7111 $251.2884
59+ $5.1203 $302.0977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess