EN
  • EN
  • DE

IXGQ160N30P

Part No IXGQ160N30P
Manufacturer IXYS
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO3P
Manufacturer IXYS
Manufacturer Homepage www.ixys.com
RoHS State Request Verification
Win Source Part Number 714640-IXGQ160N30P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGQ160N30P CAD Model

Description

The IXGQ160N30P is an IGBT (Insulated Gate Bipolar Transistor) manufactured by IXYS. IGBTs are semiconductor devices used as electronic switches in high-power applications. The IXGQ160N30P is designed for high-voltage, high-current, and high-speed switching.

Applications:

  • Motor Drives: Used in AC and DC motor drives for industrial and automotive applications.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power during outages.
  • Welding Equipment: Employed in welding machines for controlling the welding current.
  • Induction Heating: Used in induction heating systems for industrial and commercial applications.
  • Power Inverters: Integrated into solar inverters, wind turbine inverters, and other power conversion systems.

Features:

  • High Voltage: Designed for operation at high voltages, typically in the hundreds of volts.
  • High Current: Capable of handling large currents, typically in the tens or hundreds of amperes.
  • Fast Switching Speed: Offers fast switching speeds, enabling efficient operation at high frequencies.
  • Low Saturation Voltage: Features low saturation voltage, minimizing power dissipation and improving efficiency.
  • Avalanche Capability: Designed to withstand avalanche breakdown, providing robustness against voltage transients.
  • Isolated Mounting Base: The package has an isolated mounting base for easy heatsinking and electrical isolation.
  • RoHS Compliant: Compliant with RoHS environmental standards, ensuring the absence of hazardous substances.

Benefits:

  • High Efficiency: Provides high efficiency due to low saturation voltage and fast switching speed.
  • Robustness: Designed for high reliability and robustness in demanding applications.
  • Ease of Use: Simple to drive and control with standard gate drive circuits.
  • Thermal Performance: Excellent thermal performance due to the isolated mounting base.
  • Protection: Offers inherent protection against overvoltage and overcurrent conditions.

Additional Details:

The IXGQ160N30P typically comes in a standard package that allows for easy mounting and heatsinking. Proper heatsinking is crucial for dissipating heat generated during operation. The IGBT's gate is controlled by a voltage, making it easy to interface with control circuits. Specific electrical characteristics such as on-state voltage, switching times, and gate charge are detailed in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess