Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2V @ 15V, 7A
Maximum Power Dissipation 54W
Total Switching Energy(Ets) 70μJ (on), 300μJ (off)
Input Type Standard
Gate Charge 25nC
Turn-on and Turn-off delay time 9ns/100ns
Testing Conditions 480V, 7A, 22 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1049665-IXGP7N60B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IXGP7N60B CAD Model

Description

The IXGP7N60B is a high voltage IGBT designed by IXYS. It is an obsolete (EOL) part and is commonly used in various applications. The IXGP7N60B has a maximum collector-emitter voltage of 600V and a maximum collector current of 14A. It is packaged in a TO-220AB package and is available in tube or rail packaging. The IXGP7N60B is a reliable and efficient choice for high voltage applications.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.21V, @Vge=15V, Ic=16A) | IGBT 600V 28A 100W TO247AC
Lowest to $3.6557
ECAD model for IRG4PC30KD
IXYS
IGBT PT 1200V 22A TO-220-3
Need more? Email Us
ECAD model for IXGP12N120A3
ON Semiconductor
EcoSPARKTM 500mJ, 360V, N-Channel Ignition IGBT | IGBT 390V 46A 250W TO263AB
Lowest to $4.4319
ECAD model for ISL9V5036S3S
STMicroelectronics
N-CHANNEL 18A - 600V TO-220/D2PAK SHORT CIRCUIT PROOF PowerMESH IGBT | IGBT 600V 30A 125W D2PAK
Need more? Email Us
ECAD model for STGB12NB60KDT4
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 1200V 12A 89W TO220AB
Lowest to $5.0593
ECAD model for IRGB5B120KDPBF
IXYS
HiPerFAST IGBT with Diode Combi Pack
Need more? Email Us
ECAD model for IXGH32N60AU1
IXYS
GenX3 600V IGBTs
Need more? Email Us
ECAD model for IXGX120N60B3
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 17A 45W TO220FP
Lowest to $3.4891
ECAD model for IRG4IBC30KD
ON Semiconductor
Trans IGBT Chip N-CH 600V 80A 349000mW 3-Pin(3+Tab) TO-247 Tube / 600V, 40A Field Stop IGBT | IGBT 600V 80A 349W TO247
Lowest to $6.5216
ECAD model for FGH40N60SMDF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention