EN
  • EN
  • DE

IXGH30N120C3H1

Part No IXGH30N120C3H1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 48A 250W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 48A
Pulsed Collector Current 115A
Collector-emitter saturation voltage(Max) 4.2V @ 15V, 24A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 1.45mJ (on), 470μJ (off)
Input Type Standard
Gate Charge 80nC
Turn-on and Turn-off delay time 18ns/106ns
Testing Conditions 600V, 24A, 5 Ohm, 15V
Reverse Recovery Time (trr) 70ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 205694-IXGH30N120C3H1
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian IXGH30N120C3H1 CAD Model

Description

The IXGH30N120C3H1 is an active electronic component manufactured by IXYS.

  • Type: Discrete semiconductor product
  • Mounting: Through Hole
  • Case/Package: TO-247AD (IXGH)
  • Maximum Current Collector: 48A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Power Dissipation: 250W
  • Pulsed Collector Current: 115A
  • Collector-Emitter Saturation Voltage(Max): 4.2V @ 15V, 24A
  • Total Switching Energy(Ets): 1.45mJ (on), 470μJ (off)
  • Applications: Motor drive and control

You May Also Be Interested in

Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2223 $50.5561
17+ $5.9260 $100.7420
27+ $5.7408 $155.0016
36+ $5.5556 $200.0016
47+ $5.3704 $252.4088
63+ $4.8149 $303.3387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess