EN
  • EN
  • DE

IXFX21N100F

Part No IXFX21N100F
Manufacturer IXYS
Catalog OEM Parts (F - I)
Description Mosfet N-ch 1000V 21A PLUS247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 21 A
Drain to Source Breakdown Voltage 1 kV
Drain to Source Resistance 500 mΩ
Element Configuration Single
Fall Time 15 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Power Dissipation 500 W
Rise Time 16 ns
RoHS Compliant
Turn-Off Delay Time 55 ns
Win Source Part Number 1066184-IXFX21N100F
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXFX21N100F CAD Model

Description

The IXYS 1066184-IXFX21N100F is a single element configuration power MOSFET with a power dissipation of 500 W.

  • Power Dissipation: 500 W
  • Rise Time: 16 ns
  • Fall Time: 15 ns
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Continuous Drain Current (ID): 21 A
  • Drain to Source Breakdown Voltage: 1 kV
  • Turn-Off Delay Time: 55 ns
  • Drain to Source Resistance: 500 mΩ
  • Gate to Source Voltage (Vgs): 20 V

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Dell
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess