EN
  • EN
  • DE

TGA8061SPCA

Part No TGA8061SPCA
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030836-TGA8061SPCA
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA8061SPCA CAD Model

Description

The TGA8061SPCA, from the renowned electronics manufacturer Texas Instruments, is a cutting-edge semiconductor component designed for high-performance applications. This product is a testament to Texas Instruments' commitment to providing innovative solutions that cater to the evolving needs of the technology sector.

Key Features

  • High Precision: The TGA8061SPCA is engineered for accuracy, delivering reliable results for critical applications.
  • Energy Efficiency: This component is designed with energy conservation in mind, ensuring low power consumption without sacrificing performance.
  • Robust Design: Built to withstand challenging conditions, the TGA8061SPCA is durable and maintains functionality in a wide range of environments.
  • Integration Friendly: With a focus on ease of integration, this product is compatible with a variety of systems, allowing for seamless incorporation into existing designs.

Applications

The versatility of the TGA8061SPCA makes it suitable for a wide array of applications, including but not limited to:

  • Advanced Computing Systems
  • High-Speed Networking Equipment
  • Precision Instrumentation
  • Automotive Electronics
  • Aerospace and Defense Technologies

Technical Specifications

The TGA8061SPCA is equipped with a host of technical specifications that ensure its suitability for demanding applications:

  • Voltage Range: Specified by design to accommodate various system requirements.
  • Temperature Range: Operates effectively across a broad temperature spectrum.
  • Package Type: Comes in a package that facilitates easy mounting and soldering on different types of PCBs.

Quality and Reliability

Texas Instruments is known for its rigorous quality control and the TGA8061SPCA is no exception. Each unit undergoes extensive testing to guarantee that it meets the highest standards of quality and reliability.

For detailed information, datasheets, and technical support, customers are encouraged to visit the official Texas Instruments website or contact their support team. The TGA8061SPCA is more than just a component; it's a building block for the future of electronics.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess