Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 30A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 160mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 4mA
Gate Charge (Qg) (Maximum) at Vgs 300nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5700pF at 25V
Power Dissipation (Maximum) 360W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247AD (IXFH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191065-IXFH30N50
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian IXFH30N50 CAD Model

Description

The IXYS IXFH30N50 is an N-channel MOSFET with a maximum drain-source breakdown voltage of 500V and a continuous drain current of 30A.

  • Maximum Drain-Source Breakdown Voltage: 500V
  • Continuous Drain Current: 30A
  • Power Dissipation: 360W
  • Input Capacitance: 5700pF @ 25V
  • Gate Charge: 300nC @ 10V
  • Gate-Source Voltage: ±20V
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to €1.2554
ECAD model for AOTF18N65
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to €58.3320
ECAD model for JANTX2N6766
Vishay
Power MOSFET | MOSFET N-CH 60V 2.7A SOT223
Lowest to €0.4995
ECAD model for IRFL014TR
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to €65.5253
ECAD model for IXFX80N50P
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to €0.3653
ECAD model for AOD404
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to €4.7722
ECAD model for AOK53S60

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €11.4746 €68.8474
13+ €9.4154 €122.3997
20+ €9.1217 €182.4337
27+ €8.8268 €238.3242
35+ €8.5331 €298.6600
47+ €7.6498 €359.5422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention