Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Package Tube
Voltage - Collector Emitter Breakdown (Max) 4000 V
Current - Collector (Ic) (Max) 90 A
Current - Collector Pulsed (Icm) 400 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 40A
Power - Max 380 W
Switching Energy 55mJ (on), 165mJ (off)
Input Type Standard
Gate Charge 275 nC
Td (on/off) @ 25°C 160ns/630ns
Test Condition 2800V, 40A, 33Ohm, 15V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case ISOPLUSi5-Pak™
Supplier Device Package ISOPLUSi5-Pak™
Base Product Number IXEL40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names Q6074758
Standard Package 25
Win Source Part Number 1066171-IXEL40N400
Ultra Librarian 3D Model Ultra Librarian IXEL40N400 CAD Model

Description

The IXEL40N400 is a high-performance IGBT designed for use in Discrete Semiconductor Products.

  • Maximum Power: 380 W
  • Collector-Emitter Breakdown Voltage: 4000 V
  • Current Collector (Max): 90 A
  • Pulsed Collector Current: 400 A
  • Switching Energy (On): 55mJ
  • Switching Energy (Off): 165mJ
  • Gate Charge: 275 nC
  • Mounting: Through-hole
  • Package: ISOPLUSi5-Pak™
  • Operating Temperature: -40°C to 150°C (TJ)
  • REACH: Unaffected by REACH

You May Also Be Interested in

Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT50GT60BRDQ2
Fairchild/ON Semiconductor
1200V, 30A Trench IGBT
Need more? Email Us
ECAD model for FGA30N120FTD
Fairchild/ON Semiconductor
600V, 20A Field Stop IGBT
Lowest to $1.4920
ECAD model for FGP20N60UFD
International Rectifier
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, @Vge=15V, Ic=27A)
Need more? Email Us
ECAD model for IRGPC40F
Infineon Technologies
High speed IGBT in Trench and Fieldstop technology
Lowest to $4.4228
ECAD model for IKB20N60H3
Renesas Electronics America
Need more? Email Us
ECAD model for RJP6055DPP-90
ON Semiconductor
IGBT - Inverter Welding
Lowest to $3.2327
ECAD model for NGTB50N65S1WG
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $3.5768
ECAD model for FGAF40N60UFD
Infineon Technologies
HighSpeed 2-Technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $3.3892
ECAD model for IKP01N120H2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.6575 $137.6575
2+ $133.0689 $266.1378
3+ $119.3032 $357.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention