EN
  • EN
  • DE

IXDP35N60B

Part No IXDP35N60B
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 60A 250W TO220AB / IGBT NPT 600 V 60 A 250 W Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 70 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 35A
Power - Max 250 W
Switching Energy 1.6mJ (on) , 800µJ (off)
Input Type Standard
Gate Charge 120 nC
Test Condition 300V, 35A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number IXDP35
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1348580-IXDP35N60B
Ultra Librarian 3D Model Ultra Librarian IXDP35N60B CAD Model

Description

The IXDP35N60B is an IGBT transistor from IXYS that is designed for use in discrete semiconductor products such as transistors, IGBTs, and single IGBTs.

  • Manufacturer: IXYS
  • Product Type: IGBT Transistor
  • Application: Discrete Semiconductor Products (Transistors, IGBTs, Single IGBTs)
  • IGBT Type: NPT IGBT
  • Voltage - Collector Emitter Breakdown (Max): 600 V
  • Current - Collector Pulsed (Icm): 70 A
  • Power - Max: 250 W
  • Mounting Type: Through Hole
  • Package: TO-220-3
  • Current - Collector (Ic) (Max): 60 A
  • Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 35A
  • Gate Charge: 120 nC
  • Test Condition: 300V, 35A, 10Ohm, 15V

You May Also Be Interested in

Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess