Products specifications Report Issue?

Package Tube
Product Status Active
Number of Lines 2
Current Rating (Max) 1.1A
DC Resistance (DCR) (Max) 30mOhm
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.360" L x 0.350" W (9.14mm x 8.89mm)
Height (Max) 0.150" (3.80mm)
Package / Case Vertical, 8 Flat Lead
Ultra Librarian 3D Model Ultra Librarian PA2741NL CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Sumida America Components Inc.
CMC 10MH 600MA 2LN TH
Need more? Email Us
ECAD model for LF2020NP-103
Bourns Inc.
Inductance range: 10 to 6500 μH
Lowest to $0.8073
ECAD model for SRF0905-501Y
Murata Electronics North America
CMC 1.5A 2LN 1.4KOHM SMD AECQ200
Lowest to $0.8502
ECAD model for DLW5BTH142TQ2L
Eaton Bussmann
CMC 350UH 2A 2LN SMD / 350 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm (Typ)
Lowest to $4.3985
ECAD model for CMS3-8-R
Sumida America Components Inc.
CMC 10MH 200MA 2LN TH
Need more? Email Us
ECAD model for LF1290NP-103
Sunlord
CMC 400MA 2LN 67 OHM SMD
Lowest to $0.1268
ECAD model for SDCW2012-2-670TF
Murata Electronics North America
CMC 280MA 2LN 120OHM SMD AECQ200
Lowest to $0.1324
ECAD model for DLW21SZ121HQ2L
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention