EN
  • EN
  • DE

IXBA14N300HV

Part No IXBA14N300HV
Manufacturer IXYS
Catalog IGBTs - Single
Description REVERSE CONDUCTING IGBT / IGBT NPT 3000 V 38 A 200 W Surface Mount TO-263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series BIMOSFET™
Package Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 38 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 14A
Power - Max 200 W
Input Type Standard
Gate Charge 62 nC
Td (on/off) @ 25°C 40ns/166ns
Test Condition 960V, 14A, 20Ohm, 15V
Reverse Recovery Time (trr) 1.4 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package TO-263
Base Product Number IXBA14
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1338859-IXBA14N300HV
Ultra Librarian 3D Model Ultra Librarian IXBA14N300HV CAD Model

Description

The IXYS IGBT (Insulated Gate Bipolar Transistor) is a high-performance NPT IGBT type electronic component.

  • Type: NPT IGBT
  • Voltage - Collector Emitter Breakdown (Max): 3000 V
  • Current - Collector Pulsed (Icm): 120 A
  • Gate Charge: 62 nC
  • Reverse Recovery Time (trr): 1.4 µs
  • Mounting Type: Surface Mount
  • Power - Max: 200 W

You May Also Be Interested in

IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess