Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel - TR
Status Active
Purpose Telecom Circuit
Number of Circuits 1
Power (Watts) 1W
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Includes Half-Wave Current Detector, Optocoupler
Win Source Part Number 111795-ITC135PTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITC135PTR CAD Model

Description

The IXYS ITC135PTR is an integrated circuit component used in telecom circuits.

  • Manufacturer: IXYS
  • Win Source Part Number: 111795-ITC135PTR
  • Category: Integrated Circuits
  • Popularity: medium
  • Power rating: 1W
  • Sold in: reels
  • Description: It is recommended to use this component for applications that require an integrated circuit for telecom circuits.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 128QFP
Need more? Email Us
ECAD model for MT90863AL1
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
IXYS
Need more? Email Us
ECAD model for TS190PE
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Lowest to $9.9860
ECAD model for TP11362AV
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention