EN
  • EN
  • DE

LM219D

Part No LM219D
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Dual voltage comparator | IC COMPARATOR DUAL HS 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Maximum) 4mV at ±15V
Current - Input Bias (Maximum) 0.5μA at ±15V
Current - Quiescent (Maximum) 11.5mA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number LM219
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1197071-LM219D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM219D CAD Model

Description

The LM219D from STMicroelectronics is a high-precision dual comparator known for its reliability and versatility in various applications. This integrated circuit is designed to operate over a wide range of supply voltages, from a single 5V logic supply up to ±15V dual supplies. Its low supply current drain is independent of the magnitude of the power supply voltage, making it ideal for battery-powered systems.

Featuring a typical input offset voltage of 2 mV and input offset current of 5 nA, the LM219D ensures a high degree of accuracy in voltage comparison. The device is characterized by its low input bias current of 25 nA, which is especially beneficial in applications where minimal loading on the input signal is crucial.

The LM219D boasts a high input voltage range, which extends to the negative supply rail, and the output can also swing to ground, even though operated from a single power supply voltage. The comparator's outputs are compatible with RTL, DTL, TTL, MOS, and CMOS logic systems. This flexibility allows for easy integration into a wide variety of electronic circuits without the need for level-shifting circuitry.

The device comes in an SO-8 package, which is suitable for surface-mount technology, making it a compact solution for space-constrained applications. Its response time is also remarkably fast, with a typical response time of 1.3 microseconds for TTL level input step with 5 mV overdrive, enabling its use in systems that require quick decision-making capabilities, such as high-speed analog-to-digital converters and various types of signal processors.

The LM219D is widely used in many electronics systems, including control systems, touch-tone decoders, battery chargers, and power supply control circuits. Its robustness and precision make it an essential component for designers looking for a reliable and efficient solution for voltage comparison tasks.

With its combination of high precision, versatility, and STMicroelectronics' reputation for producing durable and high-quality components, the LM219D is an excellent choice for designers and engineers seeking a dependable dual comparator for their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5727 $51.5430
215+ $0.4700 $101.0500
330+ $0.4553 $150.2490
455+ $0.4406 $200.4730
590+ $0.4259 $251.2810
790+ $0.3818 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,155 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess