Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 250V
Id - Continuous Drain Current 38A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 75mOhm at 23A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 210nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4800pF at 25V
Power Dissipation (Maximum) 280W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247AD
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1187776-IRFP264
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFP264 CAD Model

Description

The 1187776-IRFP264 is an N-channel MOSFET transistor manufactured by IXYS.

  • Drain-Source Breakdown Voltage: 250V
  • Continuous Drain Current: 38A
  • Maximum On-Resistance: 75mOhm @ 23A and 10V
  • Gate-Source Voltage Threshold: 4V @ 250μA
  • Gate Charge: 210nC @ 10V
  • Maximum Gate-Source Voltage: ±20V
  • Input Capacitance: 4800pF @ 25V
  • Mounting Style: Through-hole
  • Supplier Device Package: TO-247AD
  • Status: Obsolete
  • Supply and Demand: Limited
  • Manufacturer: IRF
  • Manufacturer Package: TO-247-3
  • Maximum Power Dissipation: 280W
  • Manufacturer Pack Quantity: 30
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50
ON Semiconductor
330V N-Channel MOSFET | MOSFET N-CH 330V 25A D2PAK
Lowest to $0.9385
ECAD model for FQB25N33TM
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
IXYS
N-Channel Enhancement Mode Avalanche Rated | MOSFET N-CH 1200V 0.2A DPAK
Lowest to $2.7434
ECAD model for IXTY02N120P
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET N-CH 500V 0.25A SOT89-3
Lowest to $2.2596
ECAD model for VN2450N8-G
Infineon Technologies
Trans MOSFET N-CH 600V 4.4A 3-Pin(2+Tab) DPAK T/R / Metal Oxide Semiconductor Field Effect Transistor | MOSFET N-CH 600V 4.4A TO252
Lowest to $1.5226
ECAD model for IPD60R950C6
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0659 $56.5272
20+ $5.7977 $115.9540
30+ $5.6165 $168.4950
42+ $5.4354 $228.2868
54+ $5.2541 $283.7214
72+ $4.7106 $339.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention