Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 65 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 200 W
Switching Energy 1mJ (on), 1.4mJ (off)
Input Type Standard
Gate Charge 120 nC
Test Condition 300V, 30A, 22Ohm, 15V
Reverse Recovery Time (trr) 70 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5
Supplier Device Package ISOPLUS i4-PAC™
Base Product Number FID60
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 871984-FID60-06D
Ultra Librarian 3D Model Ultra Librarian FID60-06D CAD Model

Description

The FID60-06D is a single IGBT transistor from IXYS.

  • Type: IGBT
  • Package: Tube
  • Quantity per Package: 25 pcs
  • Power - Max: 200 W
  • Reverse Recovery Time (trr): 70 ns
  • IGBT Type: NPT
  • Collector-Emitter Breakdown Voltage (Vce): 600 V
  • Collector Current (Ic): 65 A
  • Vce(on) @ Vge, Ic: 2V @ 15V, 30A
  • Switching Energy: 1mJ (on), 1.4mJ (off)
  • Mounting Type: Through-Hole
  • Package/Case: i4-Pac™-5
  • Operating Temperature: -55°C to 150°C
  • REACH: Not Affected

You May Also Be Interested in

ON Semiconductor
IGBT - Ultra Field Stop
Lowest to $2.6780
ECAD model for NGTB40N120FL3WG
ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
ON Semiconductor
IGBT 1200V 60A 534W TO247 / IGBT
Lowest to $13.9152
ECAD model for NGTB30N120L2WG
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
STMicroelectronics
IGBT BIPO 600V 60A TO247 / IGBT
Lowest to $9.1000
ECAD model for STGW60V60DLF
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=2.02V, @Vge=15V, Ic=7.8A) | IGBT 600V 14A 49W TO220AB
Lowest to $12.6941
ECAD model for IRG4BC15UD
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention