EN
  • EN
  • DE

DSDI60-16A

Part No DSDI60-16A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Single
Description Super Fast Recovery Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1600V
Current - Average Rectified (Io) 63A
Voltage - Forward (Vf) (Maximum) @ If 4.1V @ 70A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 2mA @ 1600V
Mounting Style Through Hole
Package TO-247-2
Manufacturer Package TO-247AD
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 1169804-DSDI60-16A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name DSDI60-16A
Introduction Date October 22, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DSDI60-16A CAD Model

Description

The DSDI60-16A is a high-voltage, high-speed rectifier diode manufactured by IXYS. It is designed for applications requiring fast switching and efficient rectification at high voltages. The 'A' suffix likely denotes a specific revision or characteristic of the diode.

Applications:

  • High-frequency power supplies
  • Welding equipment
  • Induction heating
  • High voltage rectifiers
  • Snubber circuits

Features:

  • Fast recovery time
  • High voltage capability
  • Low forward voltage drop
  • Avalanche capability
  • Isolated mounting base

Benefits:

  • Improved efficiency in high-frequency power conversion due to fast recovery time.
  • Reduced switching losses and EMI.
  • Reliable operation in high-voltage environments.
  • Simplified heat sinking due to isolated mounting base.

Additional Details:

The DSDI60-16A typically features a robust package designed for efficient heat dissipation. Key electrical characteristics include the reverse voltage rating (VRRM), forward current rating (IF(AV)), and reverse recovery time (trr). The avalanche capability allows the diode to withstand transient voltage spikes without damage. It is crucial to consult the datasheet for precise electrical specifications, thermal characteristics, and recommended mounting procedures. IXYS is known for producing high-performance power semiconductors, and the DSDI60-16A reflects this expertise with its robust design and reliable operation in demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5221 $58.5663
7+ $16.0181 $112.1267
10+ $15.5176 $155.1760
14+ $15.0170 $210.2380
18+ $14.5164 $261.2952
24+ $13.0147 $312.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess