EN
  • EN
  • DE

ADP-2-20-75

Part No ADP-2-20-75
Manufacturer Mini-Circuits
Catalog OEM Parts (A - B)
Description Power Divider, 2 Way-0 , 0.005 to 2.0 GHz, 75 ohms, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043654-ADP-2-20-75
Categories OEM Parts(A-B)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP-2-20-75 CAD Model

Description

The ADP-2-20-75 is a power splitter/combiner manufactured by Mini-Circuits.

  • Category: OEM part, A-B parts
  • Supply and Demand Status: Shortage
  • Function: Power splitting or combining
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess