Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 55mA
Voltage - On State (Vtm) (Max) 1.63V
Current - On State (It (AV)) (Max) 30A
Current - On State (It (RMS)) (Max) 49A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 430A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1030326-CS30-12IO1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS30-12IO1 CAD Model

Description

The IXYS 1030326-CS30-12IO1 is a through-hole standard recovery SCR (Silicon Controlled Rectifier) designed for use in a variety of applications.

  • Voltage Rating: 1200V
  • Maximum Current On State: 30A
  • Supply and Demand Status: Sufficient
  • Temperature Range: -40°C to 150°C
  • Case/Package: TO-247AD

You May Also Be Interested in

Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S2008L
Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Need more? Email Us
ECAD model for S6070W
STMicroelectronics
16A SCRs
Lowest to $2.5764
ECAD model for TN1625-1000G
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 400V TO220AB
Lowest to $4.5115
ECAD model for MCR8SDG
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $3.1450
ECAD model for MCR12N
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
ECAD model for S6065KTP
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Need more? Email Us
ECAD model for 40TPS12A
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 10RIA80M
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $70.0699
ECAD model for BTW69-1000RG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0493 $50.2465
13+ $8.2456 $107.1928
19+ $7.9879 $151.7701
26+ $7.7302 $200.9852
34+ $7.4725 $254.0650
45+ $6.6995 $301.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention