EN
  • EN
  • DE

ST10F276-6QR3

Part No ST10F276-6QR3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 144PQFP / ST10 series Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, ST10
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
RAM Size 68K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Base Product Number ST10F
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263407-ST10F276-6QR3
Ultra Librarian 3D Model Ultra Librarian ST10F276-6QR3 CAD Model

Description

ST10F276-6QR3 Microcontroller by STMicroelectronics

The ST10F276-6QR3 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This powerful MCU is part of the ST10 family, which is known for its robust architecture and exceptional processing capabilities. It's designed to cater to the demanding requirements of automotive and industrial control systems, where reliability and efficiency are paramount.

Key Features:

  • 16-bit CPU Core: At the heart of the ST10F276-6QR3 lies a high-speed 16-bit CPU core, which ensures swift and efficient data processing, making it ideal for complex algorithms and control tasks.
  • Integrated Memory: The MCU comes equipped with a substantial amount of integrated memory, including 1.1 MB of Flash memory and 80 KB of RAM. This allows for significant program storage and smooth operation without the need for external memory components.
  • Advanced Peripherals: A suite of advanced peripherals complements the core functionality, including multiple 16-bit timers, a versatile PWM unit, and a high-speed synchronous/ asynchronous serial communication channel.
  • Embedded CAN Interface: The inclusion of an embedded CAN (Controller Area Network) interface underscores the MCU's suitability for automotive applications, facilitating robust and reliable in-vehicle communication.
  • Robust I/O Capabilities: With numerous multifunctional I/O ports, the ST10F276-6QR3 offers flexible interfacing options to connect with a wide range of sensors, actuators, and other electronic components.
  • Operating Conditions: This microcontroller operates within an extended temperature range, ensuring consistent performance in harsh environments often encountered in industrial and automotive settings.

Applications:

The ST10F276-6QR3 MCU is designed to serve a broad spectrum of applications, particularly excelling in:

  • Automotive control systems such as engine management, transmission control, and body electronics
  • Industrial automation including motor control, process control, and robotics
  • Complex embedded systems requiring high-speed data processing and real-time control

With its robust architecture, ample integrated memory, and comprehensive peripheral set, the ST10F276-6QR3 from STMicroelectronics is a standout choice for developers looking for a reliable and efficient microcontroller to power their sophisticated applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess