EN
  • EN
  • DE

MIC2779H-2BM5-TR

Part No MIC2779H-2BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Voltage Monitor 5-Pin SOT-23 T/R / IC SUPERVISOR ADJ HYSTER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788548-MIC2779H-2BM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2779H
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2779H-2BM5-TR CAD Model

Description

Product Overview: MIC2779H-2BM5-TR by Microchip Technology

The MIC2779H-2BM5-TR is a sophisticated integrated circuit designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a dual-supervisory circuit that provides a reliable solution for monitoring power supplies in microprocessor and digital systems, ensuring proper system operation through power-up, operation, and power-down.

The MIC2779H-2BM5-TR is designed to monitor two supply voltages, V<sub>CC and V<sub>CC2, offering precision voltage supervision. It is equipped with two fully programmable voltage monitors that are highly accurate, ensuring that the system is protected from undervoltage conditions. The device features an adjustable reset delay time, which can be configured by the user with an external capacitor, providing flexibility to cater to different system requirements.

Packaged in a compact SOT-23-5, the MIC2779H-2BM5-TR is ideal for space-constrained applications. The small footprint does not compromise its performance and reliability, making it a perfect choice for portable electronics, such as PDAs, laptops, and smartphones, as well as industrial and automotive systems where precise voltage supervision is critical.

The MIC2779H-2BM5-TR features a low supply current, which is beneficial for battery-powered devices as it helps to extend battery life. It also includes a manual reset input, allowing for a system reset to be initiated by external events or user interaction. This feature provides an additional layer of control and safety for the system.

Microchip Technology has designed the MIC2779H-2BM5-TR with a wide operating temperature range, making it suitable for a variety of environments. The device's robust design ensures reliable operation even under extreme conditions. With its high accuracy, low power consumption, and flexible programmability, the MIC2779H-2BM5-TR is a versatile and essential component for any system requiring precise voltage monitoring.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess