Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.36VDC
Voltage - Load 0 V ~ 600 V
Load Current 1 A
On-State Resistance (Max) 660 mOhms
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1984
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0055
Standard Package 25
Win Source Part Number 1052986-CPC1984Y
Ultra Librarian 3D Model Ultra Librarian CPC1984Y CAD Model

Description

The IXYS CPC1984Y Solid State Relay is a SPST-NO (1 Form A) relay with a maximum load current of 1 A and a maximum on-state resistance of 660 mOhms.

  • Circuit: SPST-NO (1 Form A)
  • Load Current (Max): 1 A
  • On-State Resistance (Max): 660 mOhms
  • Package: 8-SIP, 4 Leads
  • Mounting: Through-hole
  • Series: CPC and OptoMOS™
  • Voltage Input: 1.36VDC
  • Voltage Load: 0 V ~ 600 V

You May Also Be Interested in

Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
IXYS
RELAY OPTOMOS 130MA SP-NO 6-SMD / Solid State Relay 50mA 1.5V DC-IN 0.13A 600V AC/DC-OUT 6-Pin PDIP SMD Tube
Need more? Email Us
ECAD model for PLA194STR
CEL
SSR OCMOS FET 200MA NO/NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-1C-A
CEL
SSR OCMOS FET 200MA 2CH NC 8-SMD / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7142L-2B-A
Infineon Technologies
IC RELAY PHOTOVO 200V 240MA 8DIP / Solid State Relay 25mA DC-IN 0.24A 200V DC-OUT 4-Pin PDIP Tube
Need more? Email Us
ECAD model for PVD2352N
CEL
SSR OCMOS FET 200MA NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.2A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200K-1A
Infineon Technologies
IC RELAY PHOTOVO 60V 2A 6-SMD / Solid State Relay 25mA DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP SMD T/R
Lowest to $10.3410
ECAD model for PVG612AS-TPBF
Altech corporation
DOUBLE SOLID STATE RELAY 2X50A60 / Solid State
Need more? Email Us
ECAD model for SCB865300
CEL
SSR OCMOS FET 120MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7431-1A-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6111 $66.4444
8+ $13.6296 $109.0368
12+ $13.2037 $158.4444
16+ $12.7777 $204.4432
21+ $12.3518 $259.3878
28+ $11.0741 $310.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention