Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 1000 V
Load Current 180 mA
On-State Resistance (Max) 18 Ohms
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1981
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0055
California Prop 65 Warning Information
Win Source Part Number 580159-CPC1981Y
Ultra Librarian 3D Model Ultra Librarian CPC1981Y CAD Model

Description

The CPC1981Y is a solid-state relay from the CPC series by IXYS.

  • Series: CPC
  • Voltage Input: 1.2VDC
  • Output Type: AC/DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • On-State Resistance (Max): 18 Ohms
  • Load Current: 180 mA
  • Voltage Load: 0 V to 1000 V
  • Mounting: Through-Hole
  • Package: 8-SIP, 4 Leads
  • Product Status: Active
  • Manufacturer: IXYS
  • Compliance: California Prop 65
  • REACH: Unaffected

You May Also Be Interested in

NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
Others
Need more? Email Us
ECAD model for SZ1018
Infineon Technologies
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Lowest to $35.9831
ECAD model for PVAZ172NPBF
Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
IXYS
SSR RELAY SPST-NO 100MA 0-800V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Lowest to $22.6967
ECAD model for PLA172P
Omron
SSR RELAY SPST-NO 300MA 0-50V / Solid State SPST-NO (1 Form A) 4-SMD (0.096", 2.45mm)
Need more? Email Us
ECAD model for G3VM-51UR(TR05)
Infineon Technologies
SSR RELAY SPST-NO 2.5A 0-20V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for PVN012
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
CEL
SSR RELAY SPST-NO 150MA 0-400V / Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Lowest to $12.5871
ECAD model for PS7141-2A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7412 $53.9296
19+ $5.5312 $105.0928
28+ $5.3584 $150.0352
39+ $5.1855 $202.2345
50+ $5.0127 $250.6350
67+ $4.4941 $301.1047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention