Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 800 V
Load Current 750 mA
On-State Resistance (Max) 2.3 Ohms
Termination Style PC Pin
Package / Case i4-Pac™-4, Isolated
Supplier Device Package i4-PAC™
Base Product Number CPC1978
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0055
California Prop 65 Warning Information
Win Source Part Number 580157-CPC1978J
Ultra Librarian 3D Model Ultra Librarian CPC1978J CAD Model

Description

The 580157-CPC1978J is a solid state relay from the CPC series by IXYS.

  • Voltage Input: 1.2VDC
  • Load Voltage: 0V to 800V
  • Configuration: SPST-NO
  • On-State Resistance: 2.3 Ohms (Max)
  • Mounting Type: Through Hole
  • Package: i4-Pac™-4, Isolated
  • Standard Package: 25 pcs

You May Also Be Interested in

NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
Toshiba Semiconductor and Storage
Measurement Instrumentation
Need more? Email Us
ECAD model for TLP598GA
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS/MEMORY TESTERS BOARD TESTERS/SCANNERS
Lowest to $4.5923
ECAD model for TLP3115
Panasonic
SSR RELAY SPST-NO 50MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $6.2214
ECAD model for AQV216H
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Need more? Email Us
ECAD model for PVDZ172NPBF
Others
Lowest to $0.4204
ECAD model for PA210BL
CEL
SSR RELAY SPST-NO 150MA 0-400V / Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Lowest to $12.5871
ECAD model for PS7141-2A
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
Sensata-Crydom
SSR RELAY SPST-NO 12A 24-280V
Need more? Email Us
ECAD model for EZE240A12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0455 $62.0455
2+ $50.9091 $101.8182
4+ $49.3182 $197.2728
5+ $47.7273 $238.6365
6+ $46.1364 $276.8184
8+ $41.3637 $330.9096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 209 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention