Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth, Cellular
Protocol Bluetooth v3.0, GSM, GPRS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Sensitivity -109dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.6V
Current - Receiving 1.3mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-SMD Module
Base Product Number M66
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 846074-M66FA-04-STDN
Ultra Librarian 3D Model Ultra Librarian M66FA-04-STDN CAD Model

Description

The 846074-M66FA-04-STDN is an RF transceiver module designed for wireless communication applications.

  • Category: RF and Wireless
  • Series: (Not specified)
  • Package: Tape and reel
  • Standard Package: 250 pieces
  • Frequencies: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Protocols: Bluetooth v3.0, GSM, and GPRS
  • Data Rate: 85.6kbps
  • Memory Size: Not specified
  • Antenna: Not included
  • Programmability: Not verified
  • Power Output: Not specified
  • Sensitivity: Not specified
  • Serial Interfaces: UART
  • Voltage Range: 3.3V to 4.6V
  • Package Type: 52-SMD Module
  • Operating Temperature: -40°C to 85°C
  • ECCN: 5A992C SC
  • HTSUS Code: 8517.62.0090
  • Manufacturer: Quectel
  • Status: Obsolete

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $13.6908
ECAD model for BGM210PA22JIA2
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MGM12P22F1024GE-V2
SPARK Microsystems International Inc.
RF TXRX MODULE INTEGRATED TRACE
Need more? Email Us
ECAD model for SR1010AB-MD150-MP1
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $39.1164
ECAD model for LBEH5Z9UWC-494
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $38.4091
ECAD model for WFM200S022XNA3
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MDBT50Q-U1MV2
Simcom
RF TXRX MODULE CELL SMD
Lowest to $12.4091
ECAD model for A7682E
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $20.4482
ECAD model for RNBD451PE-I110

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4470 $67.4470
3+ $55.3411 $166.0233
4+ $53.6117 $214.4468
5+ $51.8823 $259.4115
6+ $50.1529 $300.9174
8+ $44.9646 $359.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,868 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention