Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 6 A
On-State Resistance (Max) 60 mOhms
Termination Style Gull Wing
Package / Case 8-SOP (0.400", 10.16mm Width)
Supplier Device Package 8-SOIC
Base Product Number CPC1907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names CLA394
Standard Package 25
Win Source Part Number 1227208-CPC1907B
Ultra Librarian 3D Model Ultra Librarian CPC1907B CAD Model

Description

The CPC1907B is a solid-state relay that belongs to the CPC OptoMOS series. It features a gull-wing termination style and an 8-SOP package. The device has a standard package of 25 and is mounted through SMD (SMT) technology. It has an input voltage of 1.2VDC and an output type of AC, DC. This single-pole, single-throw relay has an on-state resistance of 60 mOhms and a load current of 6 A. The voltage-load range is 0 V to 60 V, and the device is SPST-NO (1 Form A) circuit. The CPC1907B is manufactured by IXYS Integrated Circuits Division and is a reliable choice for your relay needs.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
Infineon Technologies
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Lowest to $35.9831
ECAD model for PVAZ172NPBF
Infineon Technologies
SSR RELAY SPST-NO 140MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $15.1060
ECAD model for PVU414S
Panasonic
SSR RELAY SPST-NO 50MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $6.2214
ECAD model for AQV216H
NEC
8-PIN DIP, 250 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7122A-1C
Others
Need more? Email Us
ECAD model for SZ1018
Infineon Technologies
SSR RELAY SPST-NO 170MA 0-250V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4813
ECAD model for PVT312LSPBF
NEC
6, 8 PIN DIP 250 V BREAK DOWN VOLTAGE NORMALLY CLOSED TYPE 1-CH, 2-CH OPTICAL COUPLED MOSFET
Need more? Email Us
ECAD model for PS7122AL-2B
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6053
ECAD model for TLP172AM(TPL,E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention