Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 2 A
On-State Resistance (Max) 300 mOhms
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1906
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0055
California Prop 65 Warning Information
Win Source Part Number 580142-CPC1906Y
Ultra Librarian 3D Model Ultra Librarian CPC1906Y CAD Model

Description

The CPC1906Y is a solid state relay from the CPC series, specifically designed for various applications in the field of electronic components.

  • Termination Style: PC Pin
  • Package: Tube
  • Standard Package: 25 pieces
  • Input Voltage: 1.2VDC
  • Output Types: AC and DC
  • Relay Type: Single-pole, single-throw normally open
  • Maximum On-State Resistance: 300 mOhms
  • Load Current: Up to 2A
  • Voltage Load: 0V to 60V
  • Mounting Type: Through hole
  • Package: 8-SIP, 4 leads
  • Product Status: Active
  • Manufacturer: IXYS

You May Also Be Interested in

Comus International
SSR RELAY SPST-NO 1.25A 0-80V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Need more? Email Us
ECAD model for AB47S
CEL
SSR RELAY SPST-NO 150MA 0-400V / Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300", 7.62mm)
Lowest to $12.5871
ECAD model for PS7141-2A
Toshiba Semiconductor and Storage
Measurement Instrumentation
Need more? Email Us
ECAD model for TLP598GA
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6053
ECAD model for TLP172AM(TPL,E
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Need more? Email Us
ECAD model for PVDZ172NPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 367 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention