Products specifications Report Issue?

Category Cables, Wires - Fiber Optic Cables
Mfr Broadcom Limited
Series HFBR
Package Bulk
Product Status Obsolete
Style Standard
Type POF
Length 1640.4' (500.0m)
Jacket (Insulation) Material Polyethylene (PE)
Jacket Color Black
Temperature Range - Operating -55°C ~ 85°C
Bend Radius 35mm
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1351367-HFBR-RUS500
Ultra Librarian 3D Model Ultra Librarian HFBR-RUS500 CAD Model

Description

The HFBR-RUS500 is a POF type fiber optic cable from Broadcom Limited.

  • Type: POF Fiber Optic Cable
  • Package: Bulk
  • Standard Package: 1
  • Series: HFBR
  • Length: 1640.4' (500.0m)
  • Core Material: Not Specified
  • Attenuation-Typ: Not Specified
  • Tensile Strength: Not Specified
  • Core Diameter: Not Specified
  • Cladding Diameter: Not Specified
  • Cladding Material: Not Specified
  • Jacket (Insulation) Diameter: Not Specified
  • REACH Status: Unaffected
  • HTSUS: 8544.70.0000
  • Status: Obsolete
  • RoHS: Non-Compliant
  • Jacket (Insulation) Material: Polyethylene (PE)
  • Jacket Color: Black
  • Bend Radius: 35mm
  • Temperature Range: -55°C ~ 85°C

You May Also Be Interested in

Molex, LLC
SILICA OPTICAL FIBER LOW 100UM / Polymicro Technologies™, Optical Fiber, Low OH, VIS-NIR, 100um, FIP100110125
Need more? Email Us
ECAD model for 1068000058
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUD500Z
Toshiba Semiconductor and Storage
Receiver Module Fiber Optic
Need more? Email Us
ECAD model for TORX141
Sharp Microelectronics
Transmitter Fiber Optic 8MBPS
Need more? Email Us
ECAD model for GP1FE500TK
Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
ECAD model for 1062250001
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUS500Z
Panduit Corp
CENTRAL TUBE CBL INDOOR/OUTDOOR / Fiber Optic Cable Green Singlemode 125µm
Need more? Email Us
ECAD model for FPCL904
Samtec Inc.
FIBER OPTIC CBL TO MTP 250MM / Cable Fiber Optic To MTP 0.82' (250mm)
Need more? Email Us
ECAD model for ECUO-B04-14-025-0-2-1-2-01
Others
Need more? Email Us
ECAD model for CS-C014

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention