Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Bulk
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 600 V
Load Current 90 mA
On-State Resistance (Max) 50 Ohms
Termination Style Gull Wing
Package / Case 4-SMD (0.300", 7.62mm)
Supplier Device Package 4-SOP
Base Product Number CPC1393
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580133-CPC1393GR
Ultra Librarian 3D Model Ultra Librarian CPC1393GR CAD Model

Description

The CPC1393GR is a solid state relay from the CPC series by IXYS.

  • Series: CPC
  • Termination Style: Gull wing
  • Package: Bulk
  • Voltage Input: 1.2VDC
  • Output Type: AC and DC
  • Configuration: Single Pole, Single Throw Normally Open (SPST-NO)
  • On-State Resistance: 50 Ohms
  • Load Current Capacity: 90 mA
  • Voltage: 0V to 600V
  • Mounting: Surface Mountable
  • Package: 4-SMD
  • Status: Active
  • Standard Package: 100 pcs
  • Applications: Solid State Relays

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
Others
Need more? Email Us
ECAD model for SZ1018
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6053
ECAD model for TLP172AM(TPL,E
Panasonic
SSR RELAY SPST-NO 130MA 0-350V
Need more? Email Us
ECAD model for AQV210HLA
Toshiba Semiconductor and Storage
Measurement Instrumentation
Need more? Email Us
ECAD model for TLP598GA
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.2940
ECAD model for AQV214EH
NEC
6, 8 PIN DIP 250 V BREAK DOWN VOLTAGE NORMALLY CLOSED TYPE 1-CH, 2-CH OPTICAL COUPLED MOSFET
Need more? Email Us
ECAD model for PS7122AL-2B
Comus International
SSR RELAY SPST-NO 1.25A 0-80V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Need more? Email Us
ECAD model for AB47S

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention