Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 5MHz
Propagation Delay tpLH / tpHL (Maximum) 330ns, 330ns
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 5mA
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178225-H11N2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H11N2 CAD Model

Description

Product Overview: ON Semiconductor H11N2 Optoisolator

The H11N2 is a versatile optoelectronic device manufactured by ON Semiconductor, designed to provide electrical isolation between its input and output with a high degree of precision. This component is a high-speed optoisolator featuring a gallium arsenide infrared emitting diode, which is optically coupled to an integrated photon detector. The primary function of the H11N2 is to safeguard sensitive electronic components from high-voltage transients, thus ensuring reliable operation in a wide array of applications.

Key Features

  • High Speed: The H11N2 offers a 100kBd typical data rate, making it suitable for applications requiring good signal bandwidth.
  • Electrical Isolation: With an isolation voltage of 7500V peak, this device ensures that electronic circuits are protected from high voltage spikes.
  • High Current Transfer Ratio (CTR): It provides a CTR of 200% min at IF=10mA, VCE=10V, ensuring efficient signal transfer.
  • Wide Operating Temperature Range: The device can operate within a temperature range of -55°C to +100°C, suitable for harsh environments.
  • Package Options: Available in a standard 6-pin DIP package, it is also offered in a surface mountable SOP package for design flexibility.

Applications

The ON Semiconductor H11N2 is an ideal choice for a variety of applications where signal integrity and isolation are of paramount importance. It is widely used in digital logic ground isolation, line receivers, and power supply control feedback circuits. Additionally, its high-speed performance makes it well-suited for microprocessor system interfaces, PLCs, and A/D and D/A converters where rapid data transfer is required.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the H11N2 optoisolator is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications. With its robust design and ON Semiconductor's proven track record, the H11N2 is a product that engineers can trust for their critical design needs.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Lowest to $3.2218
ECAD model for ACPL-W481-000E
Toshiba Semiconductor and Storage
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $1.2807
ECAD model for TLP2601(F)
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.7607
ECAD model for HCPL-M600
Vishay
OPTOISO 5.3KV OPN COLLECTOR 8SMD / Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Lowest to $3.1312
ECAD model for VOW2611-X017T
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Need more? Email Us
ECAD model for HCPL-0738-500
ON Semiconductor
SSO6 3.3V 10MB / Logic Output Optoisolator 20Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Need more? Email Us
ECAD model for FOD8173
Broadcom Limited
OPTOISO 5KV TRI-STATE 8DIP
Need more? Email Us
ECAD model for ACNW261L-000E
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV 2CH PSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2231
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $0.6205
ECAD model for HCPL-M601

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention